EN
  • EN
  • DE

R1114D271D

Part No R1114D271D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286848-R1114D271D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D271D CAD Model

Description

The R1114D271D is a voltage regulator IC manufactured by Ricoh. It is a low dropout (LDO) regulator designed to provide a stable and regulated output voltage, even when the input voltage is only slightly higher than the desired output voltage. This is particularly important for battery-powered devices where the battery voltage decreases as it discharges.

Applications:

  • Power Management in Battery-Powered Devices: Smartphones, tablets, wearable devices, and other portable electronics.
  • Voltage Regulation for Microcontrollers and Processors: Providing a stable voltage supply for reliable operation.
  • Post-Regulation for Switching Power Supplies: Improving output voltage accuracy and reducing ripple.
  • Powering Sensitive Analog Circuits: Ensuring a clean and stable power source for operational amplifiers, sensors, and other analog components.
  • Industrial Control Systems: Providing regulated power for sensors, actuators, and other control elements.

Features:

  • Low Dropout Voltage: Maintains output voltage regulation with a minimal difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable regulated voltage output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high-load conditions.
  • Small Package Size: Allows for compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption and extends the operating time of battery-powered devices.
  • Improved System Reliability: Built-in protection features (overcurrent and thermal shutdown) prevent damage and increase overall system robustness.
  • Stable and Accurate Voltage Supply: Ensures optimal performance of connected components and minimizes the risk of malfunctions due to voltage fluctuations.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, streamlining the design process.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The R1114D271D typically comes in a small surface-mount package such as SOT-23 or similar. The '271D' likely indicates a specific output voltage of 2.7V, but the precise specifications, including input voltage range, output voltage accuracy, dropout voltage, and quiescent current, can be found in the Ricoh datasheet. It is crucial to consult the datasheet for detailed electrical characteristics, thermal performance, and application circuit examples.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,001 pieces
In Stock: 12,000 pieces Factory Stock: 1 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess