EN
  • EN
  • DE

LTC3608EWKG#TRPBF

Part No LTC3608EWKG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 8A 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 17.82V
Output Current 8A
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 52-QFN-Multipad (7x8)
Win Source Part Number 118405-LTC3608EWKG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3608EWKG#TRPBF CAD Model

Description

LTC3608EWKG#TRPBF - High Efficiency, Low EMI Synchronous Buck Regulator

The LTC3608EWKG#TRPBF is a high-performance, synchronous buck regulator integrated circuit from Linear Technology, designed to deliver efficient power conversion with minimal electromagnetic interference (EMI). This regulator is capable of delivering up to 15A of continuous output current at voltages as low as 0.6V, which makes it an excellent choice for high-density, high-power applications where space and thermal performance are critical.

With an input voltage range of 4V to 36V, the LTC3608EWKG#TRPBF is versatile enough to handle a wide variety of power sources, including those found in automotive and industrial environments. Its wide input range also makes it suitable for applications that experience large input voltage fluctuations, ensuring a stable and reliable power supply to sensitive electronic components.

The device features a high efficiency design, with up to 95% efficiency possible under certain conditions. This is achieved through the use of low RDS(ON) internal switches and a constant frequency current mode architecture, which also contributes to its excellent line and load regulation. The LTC3608EWKG#TRPBF operates at a selectable fixed frequency between 300kHz to 3MHz, allowing designers to optimize the regulator for size, efficiency, and output ripple.

One of the standout features of the LTC3608EWKG#TRPBF is its low EMI emissions. It includes a phase-locked loop (PLL) for noise reduction and a controlled switch voltage slew rate, which minimizes conducted and radiated noise, making it ideal for noise-sensitive applications such as RF and precision instrumentation.

Additional features include a power good voltage monitor, overvoltage protection, and foldback current limiting for enhanced safety and reliability. The device is available in a 52-lead QFN package, which provides excellent thermal performance and a compact footprint.

The LTC3608EWKG#TRPBF is a robust and reliable solution for designers looking to implement a high-efficiency power regulator in their system, with the added benefit of low EMI characteristics that are increasingly important in modern electronic designs.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7146 $59.4292
5+ $24.3812 $121.9060
7+ $23.6193 $165.3351
9+ $22.8574 $205.7166
12+ $22.0955 $265.1460
16+ $19.8098 $316.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess