EN
  • EN
  • DE

LP5012PWR

Part No LP5012PWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 35MA 24TSSOP  /  LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 12
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 35mA
Frequency 29kHz
Dimming Analog, PWM
Applications LED Lighting
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number LP5012
Other Names 296-LP5012PWRTR,296-LP5012PWRDKR,296-LP5012PWRCT
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253378-LP5012PWR
Ultra Librarian 3D Model Ultra Librarian LP5012PWR CAD Model

Description

Introducing the Texas Instruments LP5012PWR LED Driver

The Texas Instruments LP5012PWR is a state-of-the-art LED driver designed to meet the needs of modern lighting applications. This compact, integrated circuit is specifically engineered to provide a high-quality, efficient, and flexible solution for controlling multiple LEDs. With its advanced features and robust performance, the LP5012PWR is an ideal choice for a variety of applications, including consumer electronics, automotive interior lighting, and professional-grade lighting systems.

Key Features and Benefits

  • 12-Channel Output: The LP5012PWR is capable of driving up to 12 LEDs independently, offering designers the flexibility to create intricate lighting patterns and effects.
  • Integrated 8-bit PWM: Each channel is equipped with an 8-bit Pulse Width Modulation (PWM) controller, allowing for precise brightness control over the LED output, enhancing the user experience with smooth dimming capabilities.
  • Flexible Color Mixing: The device supports RGB color mixing, enabling the creation of a wide spectrum of colors, which is perfect for applications that require dynamic lighting solutions.
  • Programmable Current: Designers can program the output current for each channel, ensuring consistent brightness across different LEDs and enabling power saving by adjusting the current as needed.
  • I2C Interface: The LP5012PWR features an I2C-compatible interface, providing easy integration with microcontrollers and allowing for simple programming and control.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and connected LEDs from overheating, contributing to the longevity of the lighting system.
  • Compact Size: Housed in a small 20-pin TSSOP package, the LP5012PWR saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the LP5012PWR LED driver makes it suitable for a wide range of applications, including:

  • Smartphone and tablet backlighting
  • Automotive interior lighting
  • Professional lighting systems
  • Portable electronics
  • Home automation and smart lighting

With its combination of advanced features and ease of use, the Texas Instruments LP5012PWR LED driver is the perfect solution for developers looking to enhance their lighting applications with reliable and sophisticated control technology.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4244 $56.9760
90+ $1.1688 $105.1920
135+ $1.1322 $152.8470
185+ $1.0957 $202.7045
240+ $1.0592 $254.2080
320+ $0.9496 $303.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess