EN
  • EN
  • DE

HV518P-G

Part No HV518P-G
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DISPLAY DRIVER 32CH 80V 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Display Type Vacuum Fluorescent (VF)
Configuration -
Interface Serial
Digits or Characters -
Current - Supply 10 mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number HV518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368310-HV518P-G
Ultra Librarian 3D Model Ultra Librarian HV518P-G CAD Model

Description

Introducing the HV518P-G from Microchip Technology

The HV518P-G is a high-voltage, 32-channel, serial to parallel converter with push-pull outputs, designed and manufactured by Microchip Technology. This sophisticated integrated circuit (IC) is particularly suited for applications requiring multiple high-voltage outputs, such as driving printers, LED displays, or industrial controls.

Key Features

  • High-Voltage Outputs: Each of the 32 channels can sink 100mA and source 75mA, with an output voltage up to 80V, making it incredibly versatile for various high-voltage applications.
  • Serial Interface: The device's serial interface allows for easy connection to microcontrollers or other ICs, reducing the complexity and the number of wires needed for control.
  • Flexible Operation: The HV518P-G operates from a 10.5V to 16V VDD and a 40V to 200V VPP, providing the flexibility needed for different power environments.
  • Output Enable Function: An output enable (OE) function allows for immediate disconnection of all outputs, which is useful for power-saving modes or when changing the output states collectively.
  • Robust Design: The device is designed with latch-up protected outputs, ensuring reliable operation even in harsh industrial environments.

Applications

The versatility of the HV518P-G makes it ideal for a wide range of applications:

  • Industrial printers requiring precise control over multiple print heads.
  • Complex LED displays needing individual pixel control.
  • Automated industrial controls that require the operation of numerous actuators or solenoids.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the HV518P-G is no exception. It is available in a 44-pin PLCC package, ensuring a compact footprint for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, guaranteeing reliability across a wide temperature range.

Whether you are designing a new industrial control system or upgrading an existing one, the HV518P-G offers the functionality, reliability, and performance that engineers have come to expect from Microchip Technology.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6027 $52.8081
7+ $14.4433 $101.1031
11+ $13.9919 $153.9109
15+ $13.5406 $203.1090
20+ $13.0892 $261.7840
26+ $11.7352 $305.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess