EN
  • EN
  • DE

MC14543BDG

Part No MC14543BDG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC DRVR 7 SEGMENT 16SOIC  /  LCD Driver 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr onsemi
Package Tube
Display Type LCD
Configuration 7 Segment
Interface BCD
Current - Supply 10 µA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC14543BDGOS,ONSONSMC14543BDG,2156-MC14543BDG-OS
Standard Package 48
Win Source Part Number 1205151-MC14543BDG
Ultra Librarian 3D Model Ultra Librarian MC14543BDG CAD Model

Description

ON Semiconductor MC14543BDG Overview

The MC14543BDG from ON Semiconductor is a high-quality BCD-to-Seven Segment Latch/Decoder/Driver designed for use in liquid crystal and LED display systems. This integrated circuit (IC) is an essential component for applications requiring the conversion of binary coded decimal (BCD) information into a format suitable for display purposes.

Key Features

  • Display Compatibility: The MC14543BDG is compatible with both liquid crystal displays (LCDs) and light emitting diodes (LEDs), providing versatile options for display technologies.
  • Latch/Decoder/Driver Functionality: This IC integrates the functions of a latch, a decoder, and a driver, streamlining the process of driving a 7-segment display by directly accepting BCD inputs.
  • Low Power Consumption: Designed with power efficiency in mind, the MC14543BDG is ideal for battery-operated and low-power systems.
  • Direct LED Drive: Its capability to directly drive LEDs with common cathode configurations simplifies the design of LED display systems.
  • Interfacing Ease: The IC's simple interface allows for easy connection to microprocessors and other digital systems.
  • Package Type: The device comes in a SOIC-16 package, which is suitable for surface mount technology (SMT) and is widely used in electronic assemblies.

Applications

The MC14543BDG is utilized in a broad range of applications, from simple numeric displays to complex, multi-digit display systems. It is commonly found in:

  • Digital clocks and timers
  • Instrumentation displays
  • Calculators
  • Electronic meters
  • Other consumer electronics requiring numeric displays

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14543BDG is no exception. Manufactured to high standards, this IC ensures reliability and performance for the applications it serves. Whether you're designing a new product or looking for a replacement part, the MC14543BDG offers the functionality and dependability that engineers and designers require for their display solutions.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6518 $52.1440
190+ $0.5349 $101.6310
290+ $0.5181 $150.2490
400+ $0.5014 $200.5600
520+ $0.4847 $252.0440
695+ $0.4346 $302.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,278 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess