EN
  • EN
  • DE

U6820BM-MFP

Part No U6820BM-MFP
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER BCDMOS DUAL/QD 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Half Bridge (4)
Applications General
Interface SPI
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 4 Ohm LS, 6.25 Ohm HS
Current - Peak Output 50mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 6 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Auto Restart, Status Flag
Fault Protection Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 798621-U6820BM-MFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6820BM-MFP CAD Model

Description

The U6820BM-MFP from Microchip Technology is a cutting-edge automotive communication integrated circuit designed to facilitate reliable and efficient data transmission within vehicle networks. Specifically tailored for the automotive industry, this product ensures high performance and durability to meet the rigorous demands of in-vehicle applications.

Key Features

  • Robust Communication: The U6820BM-MFP provides a robust communication protocol, ensuring data integrity even in the harsh environments typical of automotive applications.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power draw, contributing to the overall energy efficiency of the vehicle.
  • Wide Operating Temperature Range: It is built to withstand extreme temperatures, ensuring reliable operation under various climate conditions.
  • Automotive Grade: The U6820BM-MFP meets automotive industry standards for quality and reliability, making it a trusted choice for manufacturers.

Applications

The U6820BM-MFP is ideal for a range of automotive applications, including but not limited to:

  • Body control modules
  • Infotainment systems
  • Telematics
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine management

Technical Specifications

This product comes in a Multi-Function Package (MFP), offering a compact footprint suitable for space-constrained applications. It supports various communication protocols standard in the automotive industry, ensuring compatibility with a wide range of vehicle systems.

Ordering Information

The U6820BM-MFP is available for order from Microchip Technology's official distributors. For detailed product specifications, sample requests, or to place a bulk order, please refer to the Microchip Technology website or contact their sales representatives directly.

You May Also Be Interested in

Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3395 $58.7160
20+ $6.0222 $120.4440
30+ $5.8341 $175.0230
41+ $5.6458 $231.4778
53+ $5.4576 $289.2528
71+ $4.8930 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess