EN
  • EN
  • DE

SDC1368T1

Part No SDC1368T1
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description ANA INDUCTIVE LOAD DRVR / Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SDC1368
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 893947-SDC1368T1
Ultra Librarian 3D Model Ultra Librarian SDC1368T1 CAD Model

Description

The SDC1368T1 is a high-performance, precision voltage reference component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This voltage reference IC is designed to offer a stable and precise reference voltage for various applications, including data converters, power supplies, and general analog circuits that require an accurate voltage reference.

Key Features

  • Stable Output: The SDC1368T1 provides a fixed output voltage that exhibits low noise and excellent stability over temperature and time, ensuring reliable performance in critical applications.
  • High Precision: With a tight output voltage tolerance, this device is capable of maintaining high accuracy, which is essential for precision analog circuits.
  • Low Temperature Coefficient: The device offers a low temperature coefficient, minimizing the variance in output voltage with changes in ambient temperature.
  • Wide Operating Range: It operates over a broad range of input voltages and temperatures, making it versatile for use in a variety of operating conditions.
  • Low Power Consumption: Designed for efficiency, the SDC1368T1 consumes minimal power, which is beneficial for battery-powered and energy-sensitive applications.
  • Package Options: Available in various package types to suit different design requirements and space constraints on the printed circuit board (PCB).

Applications

The SDC1368T1 is suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the SDC1368T1 is no exception. It is produced in state-of-the-art facilities, ensuring that each component meets rigorous performance and durability criteria. Customers can trust the SDC1368T1 for consistent and dependable operation in their electronic designs.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess