EN
  • EN
  • DE

STK5Q4U352J-E

Part No STK5Q4U352J-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 8A
Current - Peak Output 16A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 400V (Max)
Temperature Range - Operating 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, UVLO
Mounting Type Through Hole
Package / Case Module
Supplier Device Package Module
Base Product Number STK5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STK5Q4U352J-E-ND,ONSONSSTK5Q4U352J-E,STK5Q4U352J-EOS,2156-STK5Q4U352J-E-OS
Standard Package 16
Win Source Part Number 1195148-STK5Q4U352J-E
Ultra Librarian 3D Model Ultra Librarian STK5Q4U352J-E CAD Model

Description

Introducing the STK5Q4U352J-E Power Integrated Module by ON Semiconductor

ON Semiconductor's STK5Q4U352J-E is a state-of-the-art power integrated module designed for high-efficiency power conversion applications. This innovative product combines ON Semiconductor's expertise in power management with cutting-edge technology to provide a reliable and compact solution for a wide range of electronic devices.

Key Features

  • High Voltage Tolerance: The STK5Q4U352J-E is capable of handling up to 600V, making it suitable for various industrial and consumer applications that require high voltage operations.
  • Integrated IGBTs: This module includes Insulated Gate Bipolar Transistors (IGBTs), which offer superior switching performance and are ideal for high-power applications.
  • Low Power Loss: With an emphasis on energy efficiency, the STK5Q4U352J-E ensures low power loss during operation, contributing to the overall efficiency of the system it is integrated into.
  • Compact Design: The power integrated module boasts a compact design, which allows for a reduction in the overall size of the electronic systems, providing more space for other components or enabling smaller system designs.
  • Thermal Management: Excellent thermal performance is achieved through the use of advanced packaging techniques, ensuring the module operates within safe temperature ranges under various conditions.

Applications

The versatility of the STK5Q4U352J-E makes it an ideal choice for a variety of applications, including:

  • Inverter circuits for motor drives
  • Power supplies for industrial equipment
  • Renewable energy systems such as solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The STK5Q4U352J-E undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions. This dedication to excellence ensures that customers can trust ON Semiconductor's power integrated modules to be a dependable part of their electronic solutions.

Whether you're designing power systems for industrial automation, renewable energy, or any other application that requires robust and efficient power management, the STK5Q4U352J-E from ON Semiconductor is an excellent choice that combines performance, reliability, and compactness in one integrated package.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess