EN
  • EN
  • DE

CDCFR83DBQG4

Part No CDCFR83DBQG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 533MHZ 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Memory, RDRAM
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 533MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number CDCFR83
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577943-CDCFR83DBQG4
Ultra Librarian 3D Model Ultra Librarian CDCFR83DBQG4 CAD Model

Description

Introducing the CDCFR83DBQG4 Clock Buffer from Texas Instruments

The CDCFR83DBQG4 is a high-performance, low-skew, 1-to-8 clock buffer from Texas Instruments, designed to distribute high-speed signals with precision and reliability. This device is part of TI's extensive range of clock management solutions, engineered to meet the stringent demands of modern digital systems. With its advanced features and robust design, the CDCFR83DBQG4 is an ideal choice for applications requiring precise clock distribution, such as in networking, telecommunications, and high-speed computing environments.

Key Features:

  • Low Skew: The CDCFR83DBQG4 offers extremely low-output skew, ensuring that clock signals are distributed uniformly to all connected devices, which is critical for maintaining system timing integrity.
  • High Fanout: With a 1-to-8 distribution capability, this clock buffer can drive up to eight devices from a single clock source, simplifying design and reducing component count.
  • Wide Operating Frequency: The device supports a broad frequency range, making it suitable for various applications that operate at different clock speeds.
  • Flexible Power Supply: It is compatible with a wide range of supply voltages, accommodating different system power requirements and enhancing the product's versatility across multiple platforms.
  • Operating Temperature Range: The CDCFR83DBQG4 is designed to function reliably over an extended temperature range, ensuring stable performance under varying environmental conditions.
  • Industry-Standard Package: Housed in a DBQ (SSOP) package, the device is compatible with standard surface-mount technology, facilitating easy integration into existing designs.

Applications:

The CDCFR83DBQG4 is suited for a wide array of applications where reliable clock distribution is crucial. This includes, but is not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure like base stations and signal processing units
  • Data centers and server farms requiring synchronized operations
  • Industrial automation systems for synchronized control
  • High-speed computing and data processing units

Overall, the CDCFR83DBQG4 from Texas Instruments represents a blend of performance, reliability, and flexibility, making it an excellent choice for designers who require a high-quality clock distribution solution. Its low skew characteristics and ability to drive multiple loads simultaneously ensure that your system maintains precise timing for optimal performance.

You May Also Be Interested in

Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7588 $52.7640
70+ $1.4432 $101.0240
110+ $1.3981 $153.7910
150+ $1.3530 $202.9500
195+ $1.3079 $255.0405
260+ $1.1726 $304.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess