EN
  • EN
  • DE

LC75853W

Part No LC75853W
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295052-LC75853W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75853W CAD Model

Description

ON Semiconductor LC75853W Product Overview

The LC75853W from ON Semiconductor is a highly versatile and sophisticated LCD (Liquid Crystal Display) driver that is specifically designed to cater to the demanding requirements of modern electronic devices. This advanced component is capable of controlling large-scale dot matrix LCD panels, making it an ideal solution for applications ranging from automotive dashboards to consumer electronics where clear and dynamic display is crucial.

Key Features

  • High Multiplex Rate: Supports high multiplex rates, which is essential for driving large displays with numerous segments, ensuring a seamless and crisp visual output.
  • Integrated RAM: Comes with built-in display data RAM, which allows for efficient data storage and manipulation, thereby reducing the load on the primary processor and simplifying the overall design.
  • Multiple Display Modes: Capable of operating in various display modes, including static, 1/2 duty, 1/3 duty, and up to 1/8 duty, providing flexibility to accommodate different types of LCD panels and design requirements.
  • Serial Interface: Equipped with a serial interface for communication, it allows for easy integration with microcontrollers and processors, facilitating a streamlined data transfer process.

Applications

The LC75853W is suitable for a wide range of applications, including:

  • Automotive dashboard displays
  • Home appliance interfaces
  • Industrial control panels
  • Audio and video equipment

Technical Specifications

The device operates with a power supply voltage ranging from 2.7V to 5.5V, making it compatible with various power environments. It also boasts a low power consumption profile, which is critical for battery-operated devices. The operating temperature range of the LC75853W extends from -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC75853W is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous demands of the electronics industry. The device is available in a QFP (Quad Flat Package), which is conducive to automated assembly processes and is designed for longevity and durability.

For more detailed information, including datasheets, technical documents, and support, customers are encouraged to visit the ON Semiconductor official website or contact their local sales representative.

You May Also Be Interested in

Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess