EN
  • EN
  • DE

SY10EL16VEZC

Part No SY10EL16VEZC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256388-SY10EL16VEZC
Ultra Librarian 3D Model Ultra Librarian SY10EL16VEZC CAD Model

Description

Microchip Technology's SY10EL16VEZC Differential Receiver/Driver

The SY10EL16VEZC from Microchip Technology is a high-performance, fully differential receiver/driver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This integrated circuit is part of Microchip's precision-edge product family, offering a combination of speed, low power consumption, and reliability that is well-suited for systems requiring precise timing and high data throughput.

Key Features

  • High-Speed Operation: The SY10EL16VEZC operates at exceptional speeds, which makes it ideal for applications where timing is critical. It is capable of handling data rates that are significant for advanced communication systems.
  • Differential Design: The fully differential design minimizes the common-mode noise, ensuring signal integrity and reducing the risk of data errors, especially in noisy environments.
  • Power Efficiency: Despite its high-speed capabilities, the device is designed to be power-efficient, making it suitable for systems where power consumption is a concern.
  • Compatibility: The SY10EL16VEZC is compatible with various voltage standards, which allows it to be used in a wide range of applications without the need for additional level-shifting components.
  • Temperature Range: It is designed to operate reliably over an extended temperature range, making it suitable for industrial applications that may experience variable environmental conditions.
  • Packaging: The device comes in a compact package, which saves valuable board space and is conducive to high-density circuit designs.

Applications

The SY10EL16VEZC is versatile and can be used in a variety of applications, including:

  • High-speed data communication systems
  • Signal processing units
  • Networking equipment such as routers and switches
  • Test and measurement instruments
  • Automated test equipment (ATE)

With its robust design and high-speed capabilities, the SY10EL16VEZC from Microchip Technology is a reliable choice for engineers and designers looking to create or upgrade their digital systems to achieve faster data rates and improved performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess