EN
  • EN
  • DE

TPS2343DDP

Part No TPS2343DDP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOTSWAP PWR MGR DUAL 80HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 12
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 1.5V, 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 375mA, 1.1A
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-HTSSOP
Win Source Part Number 1111450-TPS2343DDP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2343DDP CAD Model

Description

The TPS2343DDP is a high-performance, integrated power management IC from the reputable semiconductor manufacturer, Texas Instruments. This versatile device is designed to meet the rigorous demands of modern electronic systems, providing a reliable power solution for a wide range of applications.

Key Features

  • High Efficiency: The TPS2343DDP offers excellent power conversion efficiency, which is critical for minimizing heat generation and ensuring the longevity of the product.
  • Multiple Output Channels: This IC features multiple output channels, each capable of providing a regulated voltage, making it suitable for systems that require various voltage levels.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility and compatibility with different components that may require specific operating voltages.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and the system from potential damage due to overheating.
  • Under-Voltage Lockout (UVLO): The TPS2343DDP is equipped with an under-voltage lockout feature that ensures the IC operates only when the input voltage is within a safe range.

Applications

The TPS2343DDP is ideal for use in a variety of electronic systems, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Computer servers and workstations
  • Industrial control systems
  • Portable and battery-powered devices

Technical Specifications

With a compact form factor and a robust set of features, the TPS2343DDP is engineered to deliver stable and efficient power. Below are some of the technical specifications:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify temperature)
  • Package Type: PowerPAD™ Downsize
  • RoHS Compliant: Yes

For detailed technical information, reference the TPS2343DDP datasheet and Texas Instruments' support resources. Whether you're designing a new system or upgrading an existing one, the TPS2343DDP offers the performance and reliability that engineers and professionals expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess