EN
  • EN
  • DE

NCP1602DCCSNT1G

Part No NCP1602DCCSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Mode Critical Conduction (CRM)
Current - Startup 480μA
Supply Voltage (V) 9.5V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725619-NCP1602DCCSNT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1602DCCSNT1G CAD Model

Description

ON Semiconductor NCP1602DCCSNT1G - Power Factor Correction Controller

The NCP1602DCCSNT1G is a cutting-edge power factor correction (PFC) controller designed by ON Semiconductor to enhance the efficiency and performance of AC-DC power supplies. This advanced controller is a critical component for applications where power efficiency is paramount, such as in LED lighting systems, flat-panel televisions, and desktop power supplies. With its innovative features and robust design, the NCP1602DCCSNT1G is engineered to meet the stringent requirements of modern electronic devices.

Key Features

  • Critical Conduction Mode Operation: The NCP1602DCCSNT1G operates in critical conduction mode (CrM), which helps to optimize efficiency by reducing switching losses. This mode ensures that the power switch is only on when necessary, minimizing energy waste.
  • High Power Factor: This controller is designed to achieve a high power factor, which is crucial for energy savings and compliance with international power regulations. A high power factor reduces the reactive power in the system, leading to better utilization of electrical power.
  • Low Standby Power: The NCP1602DCCSNT1G is optimized for low standby power consumption, making it an excellent choice for applications that require compliance with energy-saving standards such as Energy Star or the European Union's Ecodesign Directive.
  • Adjustable Output Voltage: The controller allows for precise control over the output voltage, providing flexibility to designers to tailor the power supply to specific application requirements.
  • Protection Features: Built-in protection features such as overvoltage, undervoltage, and overcurrent protections safeguard the controller and the power supply from potential damage due to abnormal operating conditions.
  • Frequency Modulation: To reduce electromagnetic interference (EMI), the NCP1602DCCSNT1G incorporates frequency modulation. This feature helps in meeting EMI regulatory standards, ensuring smoother operation and less interference with other electronic devices.

Applications

  • LED Lighting Systems
  • Flat-Panel Televisions
  • Desktop Power Supplies
  • AC-DC Adapters
  • Power Supplies for Computers and Networking Devices

The NCP1602DCCSNT1G from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to improve the power quality and efficiency of their AC-DC power supply designs.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6584 $59.2560
215+ $0.5402 $116.1430
335+ $0.5234 $175.3390
460+ $0.5065 $232.9900
590+ $0.4896 $288.8640
790+ $0.4389 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess