EN
  • EN
  • DE

MC33260DR2G

Part No MC33260DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC COMPACT PRECONVERT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mode Discontinuous Conduction (DCM)
Current - Startup 100μA
Supply Voltage - Operating 11 V to 16 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073337-MC33260DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33260DR2G CAD Model

Description

The MC33260DR2G is a sophisticated power factor correction and power management integrated circuit (IC) designed by ON Semiconductor. This component is specifically engineered to enhance power efficiency and reduce energy consumption in a wide array of electronic applications, making it a crucial part of modern power supply design.

Key Features

  • Power Factor Correction: The MC33260DR2G is built to provide critical power factor correction (PFC) capabilities. PFC is essential for improving the ratio of real power to apparent power, thereby optimizing the energy consumption and minimizing the load on the electrical infrastructure.
  • Low Standby Power: This IC is designed to consume minimal power during standby mode, which is a significant benefit for applications that require constant operation with periods of low activity.
  • High Efficiency: ON Semiconductor has designed the MC33260DR2G with efficiency in mind. The IC helps to ensure that power supplies operate with high efficiency, which is especially important for reducing heat generation and enhancing the longevity of electronic products.
  • Compact Packaging: The device comes in a compact SOIC-8 package, which allows for a smaller footprint on printed circuit boards (PCBs). This is particularly advantageous for space-constrained applications.

Applications

The MC33260DR2G is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power adapters for consumer electronics
  • Lighting systems requiring power factor correction
  • Telecommunication equipment
  • Industrial power systems

Environmental and Quality Certifications

ON Semiconductor ensures that the MC33260DR2G meets rigorous environmental and quality standards. The IC is compliant with RoHS (Restriction of Hazardous Substances), indicating that it is manufactured with a commitment to environmental responsibility. Additionally, it is designed to meet or exceed industry standards for reliability and performance.

In summary, the MC33260DR2G by ON Semiconductor is an essential component for designers looking to create power-efficient and environmentally friendly electronic products. Its power factor correction, low standby power consumption, and high efficiency make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess