EN
  • EN
  • DE

UCC2818AQDRQ1

Part No UCC2818AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 220KHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150 µA
Voltage - Supply 12V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC2818
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938068-UCC2818AQDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC2818AQDRQ1 CAD Model

Description

Product Overview: UCC2818AQDRQ1 from Texas Instruments

The UCC2818AQDRQ1 is a sophisticated Power Factor Correction (PFC) controller IC designed by Texas Instruments specifically for automotive applications. This integrated circuit is engineered to deliver high-efficiency power conversion with enhanced power factor, which is essential for meeting the rigorous demands of automotive power systems. The device is tailored to help designers achieve compliance with international power standards, ensuring that automotive electronics contribute to optimal system performance and energy savings.

The UCC2818AQDRQ1 operates in Continuous Conduction Mode (CCM), which is ideal for applications that require a stable and low-noise output. It is designed to control boost pre-regulators in AC-DC converters and can handle a wide range of input voltages, making it highly versatile for various automotive electrical systems.

One of the key features of this PFC controller is its ability to maintain a near-unity power factor, which minimizes the reactive power in the system and optimizes the use of electrical power. This is particularly important in automotive environments where efficiency and reliability are paramount.

The device incorporates numerous protection features, including over-voltage, under-voltage, and over-current protection, which safeguard the controller and the power system from potential damage due to abnormal operating conditions. This ensures long-term reliability and safety for automotive electronics.

Offered in a compact QDR package, the UCC2818AQDRQ1 is designed for space-constrained applications, providing a high-performance PFC solution without compromising on space. The IC also features a shutdown pin that allows for easy integration into power-saving modes, an essential characteristic for automotive designs that require low quiescent power consumption.

Overall, the UCC2818AQDRQ1 from Texas Instruments is an excellent choice for automotive designers looking to enhance power efficiency, achieve compliance with global power standards, and ensure the reliability and longevity of their automotive power systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1998 $57.3986
15+ $6.7281 $100.9215
24+ $6.5178 $156.4272
32+ $6.3076 $201.8432
42+ $6.0973 $256.0866
55+ $5.4666 $300.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess