The SAFFB2G60FA0F0AR1X is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are used to selectively pass or reject specific frequencies in electronic circuits, particularly in radio frequency (RF) applications.
Applications
- Mobile communication devices (cellular phones)
- Wireless LAN (WLAN) systems
- GPS receivers
- RF transceivers
- Cable television (CATV) systems
Features
- Low insertion loss
- High selectivity
- Compact size
- Surface mount device (SMD)
- Stable performance over temperature
- RoHS compliant
Benefits
- Improved signal quality
- Reduced interference
- Space-saving design
- Easy to integrate into circuit boards
- Reliable performance
- Environmentally friendly
Technical Specifications
- Center Frequency: Check Datasheet for exact value. Usually within the GHz range.
- Bandwidth: Check Datasheet for exact value. Depends on specific application.
- Insertion Loss: Specified in dB. Typically low for passband frequencies.
- Attenuation: Specified in dB. High for frequencies outside the passband.
- Impedance: Typically 50 Ohms
- Operating Temperature: -40°C to +85°C
- Package: Surface mount package (specific dimensions detailed in datasheet)
The Murata SAFFB2G60FA0F0AR1X SAW filter provides precise frequency selection in a compact package. Its low insertion loss, high selectivity, and stable performance make it suitable for use in a wide variety of wireless communication and RF applications, ensuring improved signal quality and reduced interference.