EN
  • EN
  • DE

NS4263

Part No NS4263
Manufacturer Nsiway
Catalog Linear - Amplifiers - Audio
Description 2-Channel SOIC-16 Audio Amplifiers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOIC-16
Quiescent Current 10mA;15mA
Total Harmonic Distortion + Noise (THD+N) 0.2%
Signal-to-Noise Ratio 85dB
Features Filterless architecture;Enable/shutdown function;ESD protection;Automatic mute/no-noise switch
Voltage - Supply 3V~5.5V
Speaker Channels 2-Channel
Efficiency 90%
Operating Temperature -40℃~+85℃
Output Power 2.3W×2@4Ω;1.4W×2@8Ω;3.0W×2@4Ω;1.8W×2@8Ω
Class Class AB;Class D
Power Supply Rejection Ratio (PSRR) -80dB
Ultra Librarian 3D Model Ultra Librarian NS4263 CAD Model

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,085 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess