EN
  • EN
  • DE

TDA8029HL/C103

Part No TDA8029HL/C103
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description LOW POWER SINGLE CARD READER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216059-TDA8029HL/C103
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA8029
Introduction Date October 30, 2003
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA8029HL/C103 CAD Model

Description

The NXP TDA8029HL/C103 is a high-performance smart card interface designed to facilitate secure and efficient communication between smart cards and electronic devices. As part of NXP's renowned smart card interface solutions, the TDA8029HL/C103 offers a robust feature set that makes it an ideal choice for a wide range of applications, including banking, telecommunications, and secure access systems.

This interface IC supports various communication protocols required by smart cards, including T=0, T=1, and I2C protocols. It is also compatible with ISO 7816, EMV 4.3, and GSM 11.11 specifications, ensuring broad compatibility with industry standards. The TDA8029HL/C103 is designed to handle both 3V and 5V cards, making it versatile for different card technologies.

NXP's TDA8029HL/C103 incorporates several safety features to protect both the card and the reader. These features include card detection with auto-power control, short-circuit and thermal protection, and an automatic deactivation sequence in the event of a power failure. This ensures a high level of reliability and security for users and service providers.

The device also offers low power consumption, which is critical for battery-powered devices such as mobile terminals. Its power-saving features and efficient operation contribute to longer battery life and reduced energy costs. Additionally, the TDA8029HL/C103 supports a wide range of data transfer rates, allowing for flexible and fast data exchange.

For developers and manufacturers, the TDA8029HL/C103 provides an easy-to-integrate solution with its small form factor and straightforward interface. The product comes in a compact HVQFN32 package, which is suitable for space-constrained applications.

In summary, the NXP TDA8029HL/C103 smart card interface offers a secure, efficient, and versatile solution for connecting smart cards to electronic devices. Its compliance with international standards, robust safety features, and low power consumption make it an excellent choice for a multitude of smart card applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,443 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess