EN
  • EN
  • DE

TAS5717LPHPR

Part No TAS5717LPHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 10W x 2 @ 8Ohm
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package 48-HTQFP (7x7)
Package / Case 48-PowerTQFP
Standard Package 1 pcs
Win Source Part Number 1098012-TAS5717LPHPR
Ultra Librarian 3D Model Ultra Librarian TAS5717LPHPR CAD Model

Description

The TAS5717LPHPR is an advanced integrated circuit from Texas Instruments, designed to deliver high-quality audio amplification with state-of-the-art features. This product is part of TI's extensive range of audio solutions, engineered to meet the demands of modern audio applications.

Key Features:

  • Efficient Class-D Operation: The TAS5717LPHPR operates as a Class-D amplifier, which ensures high efficiency and low heat generation, making it suitable for compact and energy-conscious applications.
  • Audio Processing Capabilities: Equipped with integrated audio processing features, this IC can handle various signal processing tasks, such as equalization and dynamic range control, to enhance the audio performance.
  • Multiple Audio Inputs: It supports a variety of audio inputs, including I2S and TDM, providing flexibility in interfacing with different audio sources.
  • High Output Power: The device is capable of delivering up to 20 Watts of continuous power per channel into an 8-ohm load, ensuring robust and clear sound reproduction.
  • Advanced Error Reporting: The TAS5717LPHPR includes an error reporting feature that monitors the output for issues such as overcurrent, overheating, and DC detection, enhancing system reliability.

Applications:

The TAS5717LPHPR is suitable for a wide array of applications where high-quality audio amplification is required. It is commonly used in:

  • Home Theater Systems
  • Soundbars
  • Wireless Speakers
  • TV Audio Systems
  • Active Speakers

Package and Quality:

This product comes in a 48-pin HTQFP (High Thermal Performance Quad Flat Package) that offers excellent thermal performance and is suitable for space-constrained applications. The TAS5717LPHPR is designed to meet the stringent quality standards of Texas Instruments, ensuring reliability and performance for critical audio applications.

Conclusion:

The Texas Instruments TAS5717LPHPR is a versatile and powerful audio amplification solution that brings together efficiency, advanced audio processing, and high output power. Its range of features and reliable performance make it an ideal choice for manufacturers and designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess