EN
  • EN
  • DE

SN74AC00NG4

Part No SN74AC00NG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74AC00
Other Names SN74AC00NE4,SN74AC00NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258150-SN74AC00NG4
Ultra Librarian 3D Model Ultra Librarian SN74AC00NG4 CAD Model

Description

The SN74AC00NG4 from Texas Instruments is a high-performance, quadruple 2-input NAND gate integrated circuit that combines speed and flexibility to cater to a wide array of digital logic applications. This IC is a member of the 74AC series, known for its improved speed characteristics over the standard series, and is particularly suitable for systems that demand high-speed operations.

Key Features

  • Logic Type: 2-Input Positive-NAND Gates
  • Number of Gates: Four independent gates
  • Operating Voltage: 2 V to 6 V, accommodating a variety of logic level requirements
  • Output Current: ±24 mA, robust enough to drive multiple loads
  • Propagation Delay Time: Fast propagation delay, ensuring quick response time for critical applications
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  • Package: 14-PDIP, a standard through-hole package that is easy to handle and integrate into various designs
  • RoHS Compliant: Yes, adhering to environmental standards and regulations

Applications

The versatility of the SN74AC00NG4 makes it ideal for a multitude of digital circuits. It can be used in:

  • Logic gate functions in computational circuits
  • Signal processing where high-speed NAND operations are required
  • Control systems, such as in automation and robotics
  • Interface circuits, bridging different logic families
  • Custom logic circuit designs, due to its flexibility and performance

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74AC00NG4 is no exception. It has been rigorously tested to meet stringent industry standards, ensuring reliable performance in your electronic projects. With its robust design and Texas Instruments' dedication to quality, this NAND gate IC is a dependable choice for designers and engineers looking to incorporate logic functions into their systems.

You May Also Be Interested in

ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess