EN
  • EN
  • DE

ST25TV512-AP6G9

Part No ST25TV512-AP6G9
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 512-BIT EEPROM TAG IC AT 13.56 M / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 8,265
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235521-ST25TV512-AP6G9
Ultra Librarian 3D Model Ultra Librarian ST25TV512-AP6G9 CAD Model

Description

The ST25TV512-AP6G9 is a dynamic NFC/RFID tag IC from the renowned semiconductor manufacturer STMicroelectronics. This product offers a versatile solution for various applications in the field of contactless communication and identification.

Key Features

  • Memory Capacity: The ST25TV512-AP6G9 features a 512-bit EEPROM memory, which is ideal for applications that require small amounts of data storage, such as simple identification or pairing processes.
  • Data Transfer: It supports NFC Forum Type 5 commands, ensuring compatibility with a wide range of NFC-enabled devices for seamless data transfer and communication.
  • Energy Harvesting: This tag IC comes with an energy harvesting feature, which allows the device to draw power from the NFC field, eliminating the need for an external power source in certain scenarios.
  • Security: The device includes originality signature and lock features, providing a level of security that helps prevent unauthorized access and cloning.
  • Operating Range: With an RF communication interface that complies with the ISO/IEC 15693 and NFC Forum Type 5 specifications, the ST25TV512-AP6G9 offers a wide operating range for improved user experience.

Applications

The ST25TV512-AP6G9 is suitable for a broad range of applications, including but not limited to:

  • NFC-enabled devices pairing
  • Supply chain management and asset tracking
  • Consumer electronics for device configuration or firmware updates
  • Smart advertising and smart posters
  • Brand protection and product authentication

Product Specifications

Part Number ST25TV512-AP6G9
Manufacturer STMicroelectronics
Memory 512 bits EEPROM
Interface RF, ISO/IEC 15693, NFC Forum Type 5
Operating Frequency 13.56 MHz

In conclusion, the ST25TV512-AP6G9 is a high-performance NFC/RFID tag IC that offers a unique blend of features for secure, contactless communication in a variety of applications. Its robust design and compatibility with industry standards make it an excellent choice for developers looking to integrate NFC capabilities into their products.

You May Also Be Interested in

Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess