EN
  • EN
  • DE

MCP4642T-502E/MF

Part No MCP4642T-502E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 129TAP 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name MCP4642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4642T-502E/MFCT, MCP4642T-502E/MFDKR, MCP4642T-502E/MFTR, MCP4642T502EMF
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926699-MCP4642T-502E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4642T-502E/MF CAD Model

Description

The MCP4642T-502E/MF from Microchip Technology is a versatile, digitally controlled potentiometer that provides robust performance for a wide range of applications. This device is part of Microchip's MCP46XX series, known for its precision and reliability in adjusting and controlling voltage and current in electronic circuits.

Key Features

  • Resistance Value: The MCP4642T-502E/MF offers a 5kΩ resistance value, making it suitable for various applications that require precise calibration.
  • Dual-Channel: This digital potentiometer features two independent channels, allowing for simultaneous control over multiple signal paths.
  • Non-Volatile Memory: The onboard EEPROM enables the device to retain the wiper position upon power-off, ensuring consistent performance between power cycles.
  • Interface: It utilizes an I2C interface for communication, supporting easy integration with microcontrollers and other digital systems.
  • Package: The device comes in a compact 10-MSOP (Micro Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, it is well-suited for use in harsh environments.
  • Resolution: It has a resolution of 7 bits per channel, providing fine control over the resistance adjustments.

Applications

The MCP4642T-502E/MF digital potentiometer is commonly used in applications such as:

  • Automated adjustments in consumer electronics
  • Calibration of system tolerances in industrial equipment
  • Audio equipment for volume and tone control
  • Adjustable power supplies and voltage dividers
  • Automotive electronics for sensor trimming and calibration

With its precision control and robust design, the MCP4642T-502E/MF is an excellent choice for engineers and designers looking to add reliable digital potentiometer functionality to their projects. Microchip Technology's commitment to quality ensures that this component will deliver consistent performance and durability.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6195 $52.6575
200+ $0.5083 $101.6600
305+ $0.4924 $150.1820
420+ $0.4766 $200.1720
545+ $0.4607 $251.0815
730+ $0.4130 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,108 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess