EN
  • EN
  • DE

LTC4002EDD-8.4#TRPBF

Part No LTC4002EDD-8.4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY LI-ION 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 8.4V
Maximum Supply Voltage 22V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 136589-LTC4002EDD-8.4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4002EDD-8.4#TRPBF CAD Model

Description

LTC4002EDD-8.4#TRPBF - Linear Technology

The LTC4002EDD-8.4#TRPBF is a high-performance, standalone linear battery charger manufactured by Linear Technology, now part of Analog Devices. This sophisticated charger is designed to efficiently manage the charging process for single-cell lithium-ion batteries, which are widely used in portable electronic devices due to their high energy density and long life cycle.

Key Features:

  • Charging Voltage: The device is specifically tailored for 8.4V lithium-ion batteries, ensuring precise charging to maximize battery life and performance.
  • Charge Current: It provides a programmable charge current up to 2A, which allows for rapid charging of the battery, reducing the time devices spend tethered to a charging source.
  • Thermal Regulation: To prevent overheating, the LTC4002EDD-8.4#TRPBF includes a thermal regulation feature that reduces charge current if the internal temperature of the chip exceeds a preset threshold.
  • Charge Termination: The charger has an automatic charge termination feature based on the Constant-Current/Constant-Voltage (CC/CV) algorithm, which helps to prevent overcharging and extend the battery's lifespan.
  • No External MOSFET: The internal MOSFET eliminates the need for an external one, simplifying the design and reducing the overall footprint of the charging circuit.
  • Low Dropout Voltage: It operates with a low dropout voltage, which improves efficiency and allows for charging under a wide range of input voltages.
  • Status Indication: The device provides a charge status output that can be used to drive an LED indicator or interface with a microcontroller, giving visual or digital feedback on the charging process.

Applications:

The LTC4002EDD-8.4#TRPBF is ideal for a variety of applications where efficient charging of lithium-ion batteries is critical, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Mobile Communications Devices
  • Battery Backup Systems

With its compact DFN package and integrated features, the LTC4002EDD-8.4#TRPBF simplifies the design of battery charging circuits while providing robust and reliable performance, making it a preferred choice for engineers and designers in the field of portable electronics.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5882 $50.4702
27+ $3.7647 $101.6469
42+ $3.6471 $153.1782
57+ $3.5294 $201.1758
74+ $3.4118 $252.4732
99+ $3.0588 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess