EN
  • EN
  • DE

LT3651EUHE-8.2#PBF

Part No LT3651EUHE-8.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 4A
Battery Pack Voltage 8.2V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781170-LT3651EUHE-8.2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3651-8.2
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3651EUHE-8.2#PBF CAD Model

Description

Linear Technology LT3651EUHE-8.2#PBF Battery Charger IC

The LT3651EUHE-8.2#PBF is a highly efficient PowerPath™ manager and Li-Ion/Polymer battery charger designed by Linear Technology for automotive and industrial applications. This advanced integrated circuit (IC) is engineered to optimize battery health and extend battery life, offering a versatile solution for charging single-cell lithium batteries with precision and safety.

With its wide input voltage range of 4.95V to 32V, the LT3651EUHE-8.2#PBF is capable of operating in a variety of challenging environments and can handle high voltage transients, making it ideal for automotive applications where input voltages can be unpredictable. Moreover, it provides a constant-current/constant-voltage charge characteristic with maximum charge current programmability up to 2A, which allows for fast and efficient charging of the connected battery.

The device features an innovative charge cycle termination based on selectable minimum charge current, ensuring the battery is not overcharged, which can extend the battery's lifespan. Additionally, it incorporates a programmable float voltage with ±0.5% accuracy, set at 8.2V for the LT3651EUHE-8.2#PBF variant, which ensures the battery is charged to its precise required voltage.

Thermal regulation is another key aspect of the LT3651EUHE-8.2#PBF, which protects the IC from overheating by reducing charge current during high temperature conditions. It also offers an NTC thermistor input that allows temperature qualified charging, providing an extra layer of safety and reliability.

For added convenience, the IC includes a C/10 charge termination indicator and an auto-restart feature for less than optimal battery insertions or shorted battery conditions. It is available in a 20-lead QFN package, ensuring a compact footprint for space-constrained applications.

Overall, the LT3651EUHE-8.2#PBF from Linear Technology is a robust, feature-rich battery charging solution that provides safety, efficiency, and precision, making it an excellent choice for designers looking to integrate reliable battery management into their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0796 $53.0348
30+ $3.3474 $100.4220
47+ $3.2428 $152.4116
64+ $3.1382 $200.8448
83+ $3.0336 $251.7888
111+ $2.7197 $301.8867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess