EN
  • EN
  • DE

MCP2030A-I/ST

Part No MCP2030A-I/ST
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC KEYLESS ENTRY AFE 3CH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Passive Entry/Start, TPMS
Frequency 125kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 1074986-MCP2030A-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2030A-I/ST CAD Model

Description

Microchip Technology MCP2030A-I/ST: Three-Channel Analog Front End

The MCP2030A-I/ST from Microchip Technology is a highly integrated Analog Front End (AFE) designed for low-frequency connectivity applications. This compact device is tailored for use in Passive Keyless Entry (PKE) and Tire Pressure Monitoring Systems (TPMS), as well as other applications that require robust signal detection and processing of low-frequency signals.

The MCP2030A-I/ST operates in the 125 kHz to 150 kHz frequency range and incorporates three independent channels. Each channel is capable of conditioning and decoding signals from passive RFID transponders and other similar inductive sources. The device is engineered to work seamlessly with Microchip's range of microcontrollers, providing a complete system solution for low-frequency communication tasks.

At the heart of its feature set is an on-chip programmable gain amplifier for signal conditioning, which ensures that incoming signals are optimally amplified for further processing. The MCP2030A-I/ST also includes an integrated voltage regulator and a selectable clock output, making it a versatile choice for battery-operated devices where power efficiency is critical.

The device is packaged in a 14-TSSOP form factor, making it suitable for space-constrained applications. Its temperature range of -40°C to +125°C ensures reliable operation across various environmental conditions. The MCP2030A-I/ST is also characterized by its low power consumption, which is essential for extending the battery life of portable devices.

Integration with Microchip's microcontrollers is facilitated by a simple three-wire serial interface, which reduces the complexity of system design and speeds up time-to-market for product developers. Moreover, the MCP2030A-I/ST boasts excellent electromagnetic interference (EMI) performance, making it an ideal choice for applications that are sensitive to noise and require high signal integrity.

In summary, the MCP2030A-I/ST from Microchip Technology is a versatile and efficient solution for designers looking to implement low-frequency communication capabilities in their products with minimal design effort and maximum performance.

You May Also Be Interested in

Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Others
Lowest to $28.8819
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,521 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess