EN
  • EN
  • DE

SLRC40001T/OFE,112

Part No SLRC40001T/OFE,112
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RFID Reader IC 13.56MHz ISO 15693 SPI 3V ~ 5.5V 32-SOIC (0.295", 7.50mm Width)
Manufacturer NXP
Series I-Code
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 32-SOIC (0.295", 7.50mm Width)
Case / Package 32-SO
Family Name SLRC40001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SLRC400, 568-1124-5, SLRC41TOFED, 954-SLRC40001T/OFE112, SLRC40001TOFE112, 935269551112
Quantity per package 960
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895378-SLRC40001T/OFE,112
Ultra Librarian 3D Model Ultra Librarian SLRC40001T/OFE,112 CAD Model

Description

The SLRC40001T/OFE,112 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the global semiconductor industry. This product is specifically engineered to meet the advanced requirements of modern electronic applications, providing a reliable and efficient solution for designers and engineers.

Key Features

  • High Integration: The SLRC40001T/OFE,112 incorporates numerous features into a single chip, which helps in reducing the overall component count in electronic systems. This integration contributes to a more compact design and potentially lowers the cost of the end product.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this IC offers superior performance and is suitable for a wide range of applications, including but not limited to, automotive, industrial, and consumer electronics.
  • Energy Efficiency: Designed with power conservation in mind, the SLRC40001T/OFE,112 is optimized for low power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.

Applications

The versatility of the SLRC40001T/OFE,112 makes it well-suited for a variety of applications. Its robust design and reliable performance make it particularly valuable in sectors that demand high levels of precision and durability, such as:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) products

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SLRC40001T/OFE,112 is produced in state-of-the-art manufacturing facilities, ensuring that each IC meets the company's stringent quality control standards. Customers can trust in the reliability and longevity of this product, which is designed to withstand the rigors of real-world use.

Technical Support and Availability

NXP provides comprehensive technical support for the SLRC40001T/OFE,112, including detailed datasheets, application notes, and design resources. This product is available through NXP's extensive distribution network, ensuring prompt delivery and availability for production needs.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3772 $70.1316
7+ $19.1811 $134.2677
10+ $18.5816 $185.8160
13+ $17.9822 $233.7686
17+ $17.3828 $295.5076
23+ $15.5844 $358.4412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess