EN
  • EN
  • DE

TRF7962ARHBR

Part No TRF7962ARHBR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 088020-TRF7962ARHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7962ARHBR CAD Model

Description

The TRF7962ARHBR is a highly integrated RFID (Radio Frequency Identification) reader/writer IC designed and manufactured by Texas Instruments. This versatile chip is designed to support multiple frequency ranges and protocols, making it an ideal choice for applications requiring contactless communication and data exchange.

Key Features:

  • Multi-Protocol Support: The TRF7962ARHBR is capable of supporting various RFID standards including ISO/IEC 15693, ISO/IEC 18000-3, ISO/IEC 14443A/B, and FeliCa, which makes it suitable for a wide range of applications.
  • Programmable Output Power: The device offers programmable output power levels, enabling optimization for different operating ranges and antenna sizes.
  • High Data Rate Capabilities: It supports data rates up to 848 kbps, allowing for fast data transfer and quick transactions.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF7962ARHBR operates with a low power consumption, making it suitable for battery-powered applications.
  • Integrated Voltage Regulator: The inclusion of an integrated voltage regulator simplifies power supply design and ensures stable operation across various supply voltages.
  • Antenna Tuning: The device features an integrated RF field detector and antenna tuning capacitors, which helps in optimizing the performance for different antenna sizes and shapes.

Applications:

The TRF7962ARHBR's versatility makes it suitable for a variety of applications, including:

  • Contactless payment systems
  • Access control and security systems
  • Asset tracking and inventory management
  • Smart labels and tags
  • Healthcare identification systems

Package and Quality:

This RFID reader/writer IC is available in a compact 32-pin QFN package, which is designed for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making the TRF7962ARHBR a dependable choice for your RFID solutions.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.4884
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3530 $52.2360
28+ $3.5717 $100.0076
44+ $3.4601 $152.2444
60+ $3.3485 $200.9100
78+ $3.2369 $252.4782
104+ $2.9020 $301.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,576 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess