EN
  • EN
  • DE

MFRC50001T/0FE,112

Part No MFRC50001T/0FE,112
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series MIFARE
Packaging Tube
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface SPI
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 150°C
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SO
Win Source Part Number 788410-MFRC50001T/0FE,112
Popularity Medium
Supply and Demand Status Limited
Quantity per package 960
Family Name MFRC500
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MFRC50001T/0FE,112 CAD Model

Description

The MFRC50001T/0FE,112 is a highly integrated transmission module for contactless communication at 13.56 MHz produced by NXP Semiconductors. This advanced product is designed to be used in a wide range of applications, particularly in the RFID (Radio-Frequency Identification) domain. It is a key component for systems such as access control, payment systems, and identity verification, providing a secure and efficient way to communicate with RFID tags and cards.

Key Features

  • Highly Integrated: The module includes all necessary components for a contactless communication system, reducing the need for additional external components.
  • Frequency: Operates at 13.56 MHz, the standard frequency for high-frequency RFID applications, ensuring compatibility with a wide range of RFID tags and devices.
  • Interface: The module features a serial peripheral interface (SPI) for communication with microcontrollers, making it easy to integrate into existing systems.
  • Security: Supports advanced encryption and authentication features to ensure secure communication between the reader and the tag.

Applications

The MFRC50001T/0FE,112 is versatile and can be used in various applications, including but not limited to:

  • Access Control Systems
  • Public Transportation Fare Collection
  • Event Ticketing
  • Smart Cards
  • Electronic Passports
  • Loyalty Programs

Product Specifications

This NXP module comes in a small leadless HVQFN32 package, which is ideal for space-constrained applications. It is designed for robust performance and is capable of handling fast data transfer rates, making it an excellent choice for applications requiring quick and reliable identification.

Ordering Information

The product is available under the part number MFRC50001T/0FE,112 and can be ordered through NXP's distribution channels. It is supplied in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

If you are developing a system that requires contactless communication capabilities, the MFRC50001T/0FE,112 from NXP Semiconductors is an exceptional choice. Its combination of high integration, security features, and ease of use make it a valuable component for any RFID system.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Others
Lowest to $28.8819
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess