EN
  • EN
  • DE

LM5019SD/NOPB

Part No LM5019SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 100MA 8LLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LM5019
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5019SD/NOPBCT, LM5019SDNOPB, LM5019SD/NOPBDKR, LM5019SD/NOPBTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923237-LM5019SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5019SD/NOPB CAD Model

Description

The LM5019SD/NOPB is a versatile and efficient power management integrated circuit developed by Texas Instruments. It is part of TI's extensive portfolio of power solutions, designed to cater to a wide range of applications requiring reliable and efficient voltage regulation.

Key Features

  • Voltage Range: The device operates over an input voltage range from 7.5 V to 100 V, making it suitable for a variety of industrial and automotive applications.
  • Output Current: It can deliver a continuous output current up to 100 mA, with the ability to handle higher transient loads.
  • Switching Frequency: The LM5019SD/NOPB features a fixed frequency of 600 kHz, which allows for a balance between efficiency and component size.
  • Thermal Performance: The device is available in a thermally enhanced LLP-10 package, ensuring efficient heat dissipation and reliable operation under varying conditions.
  • Protection Features: It includes a range of built-in protection features such as thermal shutdown, under-voltage lockout (UVLO), and cycle-by-cycle current limit to safeguard the device and the system it powers.

Applications

The LM5019SD/NOPB is ideal for a variety of applications, including:

  • Industrial power supplies
  • Automotive electronics
  • Telecommunication equipment
  • Power conditioning for renewable energy systems

Design Support

Texas Instruments provides comprehensive design support for the LM5019SD/NOPB, including detailed datasheets, application notes, and design tools. Engineers can access TI's extensive library of technical resources to expedite the design process and ensure optimal use of the device in their specific applications.

Environmental Compliance

The device is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the impact on the environment. The NOPB designation indicates that the device is provided in a "no lead" configuration, reflecting TI's commitment to environmentally responsible manufacturing.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3402 $51.4844
46+ $2.1921 $100.8366
71+ $2.1181 $150.3851
102+ $1.9700 $200.9400
132+ $1.8959 $250.2588
165+ $1.8219 $300.6135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess