EN
  • EN
  • DE

ICL7135CMH+D

Part No ICL7135CMH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DISPLAY DRVR 4.5DIGIT 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Tray
Product Status Active
Type Display Driver
Number of Channels 1
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number ICL7135
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1021586-ICL7135CMH+D
Ultra Librarian 3D Model Ultra Librarian ICL7135CMH+D CAD Model

Description

Maxim Integrated ICL7135CMH+D Precision Analog-to-Digital Converter

The ICL7135CMH+D from Maxim Integrated is a highly precise and robust 4 1/2 digit, BCD output, analog-to-digital converter (ADC) that offers exceptional performance for a wide range of data acquisition and measurement applications. This integrated circuit is designed to provide accurate digital representations of analog signals, making it an essential component for systems that require precise numerical readings from sensors and other analog inputs.

Key Features

  • High Resolution: The ICL7135CMH+D provides a 4 1/2 digit resolution with a count capability of up to 19999, allowing for highly detailed and accurate readings.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with low power requirements, making it suitable for battery-powered or energy-sensitive applications.
  • Dual Slope Integration: Utilizing a dual-slope integration technique, the device ensures excellent noise rejection and stability, resulting in reliable and consistent performance.
  • BCD Output: The BCD (Binary-Coded Decimal) output format facilitates easy interfacing with digital displays and microprocessors, simplifying system design and integration.
  • Auto-Zero Functionality: The auto-zero feature minimizes offset errors, enhancing the overall accuracy of the measurements.
  • Overrange and Underrange Indication: Built-in indicators for overrange and underrange conditions provide immediate feedback on signal status, helping to prevent data misinterpretation.
  • Simple External Oscillator: An external oscillator can be used to set the conversion rate, offering flexibility in controlling the speed of data acquisition.

Applications

The ICL7135CMH+D is well-suited for a variety of applications that demand high precision and reliability. It is commonly used in:

  • Digital multimeters and voltmeters
  • Data logging systems
  • Process control instrumentation
  • Laboratory equipment
  • Industrial automation systems

With its combination of accuracy, low power consumption, and ease of integration, the ICL7135CMH+D from Maxim Integrated stands out as a top choice for engineers and designers looking to enhance the performance of their analog-to-digital conversion systems.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess