EN
  • EN
  • DE

TPS51125RGERG4

Part No TPS51125RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 5.5 V to 28 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 081655-TPS51125RGERG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51125RGERG4 CAD Model

Description

Product Overview: TPS51125RGERG4 from Texas Instruments

The TPS51125RGERG4 is a high-performance, dual-synchronous step-down controller designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is specifically tailored to meet the stringent power requirements of modern notebook and portable electronics that require dual power rails. The TPS51125RGERG4 offers a compact and efficient solution for systems that utilize a 5V or 3.3V main power rail.

Key Features:

  • Wide Input Voltage Range: The TPS51125RGERG4 operates over a broad input voltage range from 5.5V to 28V, making it versatile for various applications.
  • Dual Synchronous Buck Converter: It features two synchronous buck regulators with 180-degree out-of-phase operation, minimizing the input ripple current and reducing the size of input capacitors.
  • Adaptive On-Time Control: The device employs an adaptive on-time D-CAP™ control mode, which provides a fast transient response and simplifies circuit design.
  • Power Saving Modes: It incorporates both automatic and selectable SKIP mode operation at light loads, leading to improved efficiency and battery life.
  • Integrated Power MOSFETs: The IC integrates high-side and low-side MOSFETs, which reduces external component count and simplifies the power supply design.
  • Protection Features: The TPS51125RGERG4 includes a comprehensive suite of protection features such as overvoltage, overcurrent, and thermal shutdown to ensure reliable operation under fault conditions.

Applications:

The TPS51125RGERG4 is ideal for powering various subsystems in notebook computers, including the CPU, GPU, and system memory. It is also suitable for other portable electronics that require efficient power conversion and tight voltage regulation, such as ultrabooks, tablets, and netbooks.

Package and Quality:

This IC comes in a compact 24-pin VQFN (RGE) package, designed to occupy minimal board space while providing excellent thermal performance. Texas Instruments' commitment to quality ensures that the TPS51125RGERG4 meets the industry's highest standards for reliability and performance.

With its advanced features and robust design, the TPS51125RGERG4 from Texas Instruments represents a state-of-the-art solution for power supply design in portable electronics, offering both efficiency and flexibility to meet the needs of today's and tomorrow's power management challenges.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess