EN
  • EN
  • DE

SN74LV541ADGVRG4

Part No SN74LV541ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TVSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number SN74LV54
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259460-SN74LV541ADGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV541ADGVRG4 CAD Model

Description

Product Overview: SN74LV541ADGVRG4 by Texas Instruments

The SN74LV541ADGVRG4 is a high-performance, octal buffer and line driver designed to ensure reliable data transmission and signal integrity in a wide range of digital applications. Manufactured by Texas Instruments, a leader in semiconductor innovation, this integrated circuit is part of the 74LV family and operates with a low-voltage CMOS technology.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage Range: 2.7V to 3.6V, compatible with 5V systems
  • Drive Capability: Capable of driving heavily loaded outputs with up to 24mA on both high and low sides
  • 3-State Outputs: Direct bus connection when output-enable (OE) is low
  • Speed: Fast propagation delays and output transition times
  • Package: Supplied in a compact TVSOP (Thin Shrink Small Outline Package) with 20 pins

Applications:

The SN74LV541ADGVRG4 is versatile and can be used in a variety of applications that require a robust buffering solution. It is particularly suited for:

  • Memory address drivers
  • Data transmission lines
  • Bus-oriented systems
  • Microprocessor or microcontroller extension
  • Signal distribution and amplification

Quality and Reliability:

With Texas Instruments' commitment to quality, the SN74LV541ADGVRG4 is designed to meet the stringent requirements of the commercial and industrial markets. It features:

  • High ESD protection
  • Low power consumption
  • Extended temperature range operation
  • Robust latch-up performance

Design Support:

To facilitate design and development, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. Engineers can also take advantage of TI's design tools and community forums for additional support.

In conclusion, the SN74LV541ADGVRG4 from Texas Instruments is a reliable and efficient solution for buffering and driving lines in digital circuits, offering high-speed operation and low-power consumption in a small package footprint.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess