EN
  • EN
  • DE

WSPSM208

Part No WSPSM208
Manufacturer Thomas Research Products
Catalog Proximity Sensors
Description FL HIGH BAY SENSOR W/DAYLIGHTING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Proximity/Occupancy Sensors Finished Units
Mfr Thomas Research Products
Series WASP2™
Package Box
Product Status Active
Sensor Type Passive Infrared
Voltage - Supply 208/240VAC
Coverage 1800 Square Feet
Output Type Relay
Mounting Type Ceiling
Color White
Temperature Range - Operating 0°C ~ 65°C
Manual Override No
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 895427-WSPSM208
Ultra Librarian 3D Model Ultra Librarian WSPSM208 CAD Model

Description

The 895427-WSPSM208 is a passive infrared proximity/occupancy sensor finished unit.

  • Series: WASP2™
  • Application: Indoor Spaces
  • Color: White
  • Package: Box
  • Quantity per Package: 50
  • Voltage Supply: 208/240VAC
  • Mounting Type: Ceiling
  • Temperature Range: 0°C to 65°C
  • Output Type: Relay
  • Coverage Area: 1800 square feet
  • Status: Active
  • Manufacturer: Thomas Research Products
  • Compliance: ECCN

You May Also Be Interested in

Panasonic
SENSOR PROX INDUCTIVE 2.1MM MOD /
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 10MM CYL
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 5MM CYLIND
Lowest to $16.3213
Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
SICK, Inc.
SENSOR PROX IND 7MM IP67 FLANGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess