EN
  • EN
  • DE

MAX6739XKVD7-T

Part No MAX6739XKVD7-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 1.575V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.2s Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MAX6739
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631979-MAX6739XKVD7-T
Ultra Librarian 3D Model Ultra Librarian MAX6739XKVD7-T CAD Model

Description

Product Overview: MAX6739XKVD7-T by Maxim Integrated

The MAX6739XKVD7-T is a high-quality, versatile microprocessor supervisory circuit designed and manufactured by Maxim Integrated. This component is specifically engineered to improve the reliability and performance of microprocessor (µP) systems by monitoring the power supplies and maintaining system integrity during power-up, operation, and power-down. The MAX6739XKVD7-T is part of the MAX6739 series, which offers a variety of factory-set reset thresholds and output configurations, catering to a wide range of applications.

This supervisory circuit is housed in a compact 5-pin SC70 package, making it an ideal solution for space-constrained applications. It features a low supply current of only 5.5µA, which is beneficial for portable and battery-powered devices where power efficiency is crucial. The device operates over a wide voltage range, from 1.1V to 5.5V, providing flexibility in various system designs.

One of the key features of the MAX6739XKVD7-T is the adjustable power-on reset (POR) delay time, which can be set by the user with an external capacitor. This allows for customization of the reset assertion time to match specific system requirements. Additionally, the device incorporates a manual reset input, enabling a system reset to be initiated by external hardware or software control.

The MAX6739XKVD7-T also includes a debounced manual-reset input, which ensures reliable operation by filtering out any spurious noise that could inadvertently trigger a system reset. Furthermore, the device offers a variety of reset output stages, including push-pull, open-drain, and open-drain with an internal pull-up resistor, providing designers with multiple options for interfacing with other system components.

In summary, the MAX6739XKVD7-T from Maxim Integrated is a robust and flexible supervisory circuit that provides essential monitoring and control functions for microprocessor systems. Its compact form factor, low power consumption, and customizable features make it an excellent choice for a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3855 $60.9390
42+ $2.7779 $116.6718
65+ $2.6911 $174.9215
89+ $2.6042 $231.7738
115+ $2.5174 $289.5010
154+ $2.2570 $347.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess