EN
  • EN
  • DE

CD74HC4050NSR

Part No CD74HC4050NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Manufacturer Homepage www.ti.com
Win Source Part Number 713925-CD74HC4050NSR
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC4050
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC4050NSR CAD Model

Description

Product Overview: CD74HC4050NSR High-Speed CMOS Logic Hex Buffer and Converter

The CD74HC4050NSR is a high-quality logic device from Texas Instruments, designed to serve as a hex non-inverting buffer and level shifter. This integrated circuit is part of the HC family, which is well-known for its high-speed CMOS technology. The product is specifically crafted to handle a wide range of applications, including driving bus lines or buffering memory address registers with its robust buffering capabilities.

This particular model, the CD74HC4050NSR, is packaged in a convenient SOP (Small Outline Package) with a surface-mount form factor, ensuring ease of integration into a variety of electronic assemblies. Its compact size and low-profile design make it an excellent choice for space-constrained applications.

Key Features:

  • Logic Type: Hex buffer and level shifter with high drive.
  • Operating Voltage Range: 2V to 6V, providing flexibility to work with various logic levels and power supplies.
  • High Output Current: Capable of sourcing or sinking up to 25mA, making it suitable for driving heavier loads.
  • Low Power Consumption: A hallmark of CMOS technology, ensuring energy efficiency in operation.
  • Speed: Fast propagation delays, characteristic of the HC family, for high-speed operation.
  • Temperature Range: Specified from -55°C to 125°C, allowing reliable operation in extreme conditions.

Applications:

The CD74HC4050NSR is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Logic level conversion for interfacing different voltage domains.
  • Driving heavy loads such as LED displays or relays.
  • Signal buffering for data buses.
  • Memory address register buffering.
  • General-purpose logic applications where buffer strength and level shifting are required.

With its robust feature set, the CD74HC4050NSR from Texas Instruments is a reliable and essential component for designers and engineers looking to build or maintain high-performance electronic systems. Its ability to interface with different logic levels and drive heavier loads makes it an indispensable tool in the modern electronics toolkit.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4022 $50.2750
305+ $0.3301 $100.6805
470+ $0.3197 $150.2590
650+ $0.3094 $201.1100
840+ $0.2991 $251.2440
1,120+ $0.2682 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess