EN
  • EN
  • DE

LT3032MPDE-3.3#PBF

Part No LT3032MPDE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR +-3.3V 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC Positive and Negative Fixed 2 Output 150mA, 150mA 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-PowerWFDFN
Case / Package 14-DFN (4x3)
Family Name LT3032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878618-LT3032MPDE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3032MPDE-3.3#PBF CAD Model

Description

LT3032MPDE-3.3#PBF - Dual 150mA Positive/Negative Low Noise Low Dropout Linear Regulator

The LT3032MPDE-3.3#PBF is a versatile and robust dual linear regulator produced by Analog Devices Inc., designed to deliver continuous positive and negative outputs with a fixed voltage of 3.3V for the positive channel. This integrated circuit is tailored for applications that demand low noise, low dropout voltage, and high output accuracy, making it an ideal choice for precision instrumentation, data conversion systems, and mixed analog/digital electronics.

Key Features:

  • Dual Outputs: This component provides both positive and negative regulated outputs, each capable of delivering up to 150mA of current, which is essential for powering sensitive analog circuitry that requires balanced supply rails.
  • Low Noise: With its low noise performance, the LT3032MPDE-3.3#PBF minimizes interference in sensitive applications, ensuring high signal integrity and optimal system performance.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and allowing operation under a wider range of input supply conditions.
  • High Voltage Accuracy: The device offers excellent output voltage accuracy, which is critical for maintaining stable voltage levels in precision applications.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device from damage due to overheating, enhancing reliability and longevity.
  • Rugged Design: The LT3032MPDE-3.3#PBF is housed in a 12-lead DFN package, which provides a compact footprint while ensuring robust mechanical and thermal characteristics.

Applications:

  • High Precision Data Converters
  • Portable Battery-Powered Equipment
  • Supply for Operational Amplifiers/ADCs/DACs
  • Industrial Instrumentation
  • Telecommunications Infrastructure

The LT3032MPDE-3.3#PBF from Analog Devices Inc. is a testament to the company's commitment to providing high-quality power management solutions. Its combination of dual outputs, low noise, and high accuracy make it a go-to choice for engineers looking to optimize the performance and reliability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2052 $55.8468
20+ $5.0915 $101.8300
31+ $4.9324 $152.9044
42+ $4.7733 $200.4786
55+ $4.6141 $253.7755
73+ $4.1368 $301.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess