EN
  • EN
  • DE

FRU160-30F

Part No FRU160-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Voltage - Max 30V
Current - Max 100 A
Current - Hold (Ih) (Max) 1.6 A
Current - Trip (It) 3.2 A
Time to Trip 8 s
Resistance - Initial (Ri) (Min) 30 mOhms
Resistance - Post Trip (R1) (Max) 110 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.350" L x 0.118" W (8.90mm x 3.00mm)
Height - Seated (Max) 0.598" (15.20mm)
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 3451-FRU160-30F
Standard Package 1
Win Source Part Number 1208380-FRU160-30F
Ultra Librarian 3D Model Ultra Librarian FRU160-30F CAD Model

Description

The FRU160-30F is a PTC resettable fuse that is designed to protect electronic circuits from overcurrent.

  • Maximum Voltage: 30V
  • Maximum Current: 100A
  • Package: Bulk
  • Mounting Type: Through-hole
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2533 $50.6600
485+ $0.2079 $100.8315
745+ $0.2014 $150.0430
1,030+ $0.1949 $200.7470
1,330+ $0.1884 $250.5720
1,780+ $0.1689 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess