EN
  • EN
  • DE

TRF7960ARHBR

Part No TRF7960ARHBR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID AFE 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 110°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 081804-TRF7960ARHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7960ARHBR CAD Model

Description

Product Overview: TRF7960ARHBR from Texas Instruments

The TRF7960ARHBR is a highly integrated RFID (Radio-Frequency Identification) transceiver module from Texas Instruments, designed to support a wide range of applications involving 13.56 MHz contactless communication. This powerful component is built to facilitate both read and write operations for ISO/IEC 14443A/B, ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa™ protocols, making it a versatile choice for developers and manufacturers looking to implement RFID technology in their products.

At the heart of the TRF7960ARHBR lies an advanced analog front-end and data-framing engine for Baseband, which allows for a flexible and robust RFID system design. The device is equipped with an SPI (Serial Peripheral Interface) that enables a straightforward connection to a host microcontroller, streamlining the integration process and reducing time-to-market for new products.

The TRF7960ARHBR comes in a compact QFN-32 package, optimized for space-constrained applications, yet it does not compromise on performance. Its low-power consumption makes it an ideal choice for battery-operated devices, while its support for multiple voltage levels (from 2.7V to 5.5V) provides design flexibility for various system architectures.

Key features of the TRF7960ARHBR include:

  • Support for multiple RFID standards and protocols.
  • Integrated power supply regulator and programmable output power levels.
  • Parallel and serial interface options for communication with a host controller.
  • Anticollision support to enable multiple tag reading.
  • Automatic gain control for optimized RF field strength and improved reading distance.

The device is not only powerful but also user-friendly, with a comprehensive set of development tools and software available from Texas Instruments to assist in rapid prototyping and development. Whether for asset tracking, access control, or contactless payment systems, the TRF7960ARHBR offers a robust and flexible solution to meet the needs of a wide range of RFID applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4118 $52.0590
12+ $8.5430 $102.5160
19+ $8.2760 $157.2440
25+ $8.0091 $200.2275
33+ $7.7421 $255.4893
44+ $6.9412 $305.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess