EN
  • EN
  • DE

NT2H0301F0DTL,125

Part No NT2H0301F0DTL,125
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Operating Temperature Range -25°C ~ 70°C
Package 4-XFDFN
Manufacturer Package 4-HXSON (2x1.5)
Win Source Part Number 790832-NT2H0301F0DTL,125
Popularity Medium
Supply and Demand Status Limited
Family Name NT2H0301F0D
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian NT2H0301F0DTL,125 CAD Model

Description

The NT2H0301F0DTL,125 is a cutting-edge NFC (Near Field Communication) tag IC from the industry leader NXP Semiconductors. This product is part of the NTAG I2C plus family, designed to provide both the NFC and I2C interfaces, enabling bidirectional communication between NFC-enabled devices and any device equipped with an I2C interface.

Key Features

  • Memory: The NT2H0301F0DTL,125 comes with 2kB of EEPROM memory, providing ample space for NDEF messages or other data storage needs.
  • Communication Interfaces: It features an NFC Forum Type 2 Tag compliant RF interface and an I2C interface, supporting data rates of up to 1 Mbit/s for fast data transfer.
  • Energy Harvesting: This IC has energy harvesting capabilities, which enables it to power external devices using the energy from the RF field generated by the NFC reader, thus reducing the overall power consumption of the system.
  • Pass-through Mode: The pass-through mode with the 64-byte SRAM buffer allows for a simple data exchange between the NFC and I2C interfaces.

Applications

The NT2H0301F0DTL,125 is ideal for a variety of applications that require wireless communication for data transfer or device control. These include smart advertising, electronics pairing, Bluetooth and Wi-Fi connections, electronic shelf labels, and business cards. Additionally, it is well-suited for various IoT (Internet of Things) applications such as smart home devices, wearable technology, and healthcare equipment.

Product Specifications

AttributeDetails
Manufacturer NXP Semiconductors
Part Number NT2H0301F0DTL,125
Memory Size 2kB EEPROM
Interface NFC, I2C
Operating Frequency 13.56 MHz
Package / Case 8-TSSOP

With its robust set of features and capabilities, the NT2H0301F0DTL,125 by NXP is an excellent choice for developers looking to integrate NFC technology into their products or solutions.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Others
Lowest to $28.8819
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5368 $66.7576
15+ $7.8251 $117.3765
23+ $7.5803 $174.3469
32+ $7.3366 $234.7712
41+ $7.0917 $290.7597
55+ $6.3583 $349.7065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess