EN
  • EN
  • DE

AD652SQ/883

Part No AD652SQ/883
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONV V/F MONO SYNCH 16CERDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Status Active
Type Voltage to Frequency
Maximum Input Frequency 2MHz
Full Scale ±25ppm/°C
Linearity ±0.02%
Win Source Part Number 171498-AD652SQ/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD652SQ/883 CAD Model

Description

The AD652SQ/883 from Analog Devices Inc. is a high-performance, monolithic synchronous voltage-to-frequency converter (VFC) that provides a combination of high frequency operation, low nonlinearity, and excellent temperature stability. This precision analog device is ideal for a wide range of applications including data acquisition systems, frequency-to-digital conversion, long-term integration, linear frequency modulation, and demodulation, and many other functions requiring high precision VFC capabilities.

Key Features

  • High Linearity: The AD652SQ/883 offers superior linearity with a nonlinearity specification of less than 0.01% over the full operating temperature range, ensuring accurate conversions in critical applications.
  • Wide Frequency Range: This device is capable of operating over a wide frequency range, which makes it versatile for different types of signal conversion and processing tasks.
  • Temperature Stability: With a temperature coefficient as low as 50 ppm/°C, the AD652SQ/883 maintains its performance under varying temperature conditions, making it reliable for military and aerospace applications that demand strict adherence to specifications.
  • Fast Conversion Rate: It offers a fast conversion rate, allowing for real-time data processing and control in dynamic systems.
  • Military Grade: The AD652SQ/883 is available in a version compliant with military specifications (883), ensuring its suitability for use in harsh environments and mission-critical applications.

Applications

  • High-Resolution Analog-to-Digital Conversion
  • Precise Frequency-to-Voltage Conversion
  • Motor Speed Control and Monitoring
  • Process Control Systems
  • Aerospace and Defense Electronics

The robust design of the AD652SQ/883 ensures that it can meet the stringent requirements of the most demanding applications. Its combination of features makes it a top choice for engineers looking for a reliable and precise VFC solution. With Analog Devices Inc.'s reputation for quality and performance, the AD652SQ/883 is an excellent investment for any precision analog signal conversion needs.

For detailed specifications, application notes, and additional information, users should consult the official datasheet and product guides provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $4.3657
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.6133
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8378

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess