Analog Devices Inc. presents the OP260EZ, a high-performance precision operational amplifier designed for a wide range of applications. This device is a quintessential component for systems requiring an accurate and stable operational amplifier that can operate under demanding conditions.
Key Features
- Low Offset Voltage: The OP260EZ boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it ideal for precision applications.
- High Gain Bandwidth Product: With its high gain bandwidth product, this operational amplifier can handle a variety of signals without compromising the integrity of the waveform, making it suitable for high-speed applications.
- Low Noise: Noise can significantly affect the performance of an amplifier. The OP260EZ is designed to have low noise, ensuring a clean signal amplification.
- Stable with Capacitive Loads: This amplifier is designed to be stable when driving capacitive loads, which is critical for maintaining signal fidelity in feedback applications.
- Wide Supply Range: The device can operate with a wide range of supply voltages, providing flexibility in various power environments.
Applications
The OP260EZ is versatile and can be used in numerous applications including:
- Data acquisition systems
- Test and measurement equipment
- Process control
- Audio equipment
- Active filters and buffers
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
Typically 75 µV |
| Gain Bandwidth Product |
1.8 MHz |
| Supply Voltage Range |
±4.5 V to ±18 V |
| Operating Temperature Range |
-55°C to +125°C |
With its robust design and high precision, the OP260EZ from Analog Devices Inc. is a reliable and efficient solution for your amplification needs. It is available in various packages and temperature ranges to suit a diverse set of requirements.