EN
  • EN
  • DE

ADIS16488CMLZ

Part No ADIS16488CMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/MAG SPI 24ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203307-ADIS16488CMLZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Sensors, Transducers Motion Sensors IMUs (Inertial Measurement Units)
Series iMEMS®, iSensor™
Package Tray
Product Status Active
Sensor Type Accelerometer, Gyroscope, Magnetometer, 9 Axis
Output Type SPI
Operating Temperature -40°C ~ 85°C (TA)
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian ADIS16488CMLZ CAD Model

Description

ADIS16488CMLZ - Tactical Grade Ten Degrees of Freedom Inertial Sensor

The ADIS16488CMLZ from Analog Devices Inc. is a high-performance, tactical grade inertial sensor that integrates a triaxial gyroscope, a triaxial accelerometer, a triaxial magnetometer, and a pressure sensor to provide a ten degrees of freedom (DoF) sensing solution. Designed for precision measurement in a variety of demanding applications, this sensor is housed in a compact module that is engineered for easy integration into complex systems.

At the heart of the ADIS16488CMLZ is Analog Devices' proprietary iSensor® technology, which provides factory-calibrated and temperature-compensated sensor outputs. The factory calibration ensures high accuracy and repeatability, reducing the need for user calibration and simplifying system design. The sensor's temperature compensation enhances performance over a wide operating temperature range, making it suitable for outdoor and rugged environments.

The triaxial gyroscope of the ADIS16488CMLZ offers excellent angular rate sensing capabilities, while the triaxial accelerometer provides precise linear acceleration data. The triaxial magnetometer captures magnetic field measurements, enabling orientation tracking relative to the Earth's magnetic field. The integrated pressure sensor delivers altitude information, which is critical for applications such as unmanned aerial vehicles (UAVs), navigation, and platform stabilization.

For ease of use, the ADIS16488CMLZ features multiple built-in self-test functions and comes with a standard SPI (Serial Peripheral Interface) for communication with microcontrollers and other digital systems. Its robust construction ensures reliable operation in high-shock and vibration environments, making it an ideal choice for military, aerospace, and industrial applications where durability and precision are paramount.

The module's compact LGA (Land Grid Array) package allows for a low-profile and lightweight solution that can be easily mounted onto a printed circuit board. The ADIS16488CMLZ is a versatile, high-accuracy inertial sensor that delivers reliable performance for advanced motion tracking and navigation systems.

With its combination of multiple sensors, high precision, and robust design, the ADIS16488CMLZ is a strategic choice for system designers seeking a superior inertial sensing solution that can withstand the rigors of challenging environments.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMUs - Inertial Measurement Units High FSR (32 G, 4000 dps) 6-Axis MEMS MotionTrackingTM IMU
Lowest to $17.4627
STMicroelectronics
AUTOMOTIVE SENSORS
Lowest to $17.7527
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52,000.0000 $52,000.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess