EN
  • EN
  • DE

ADSP2104BP80

Part No ADSP2104BP80
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC DSP Controller 16 Bit 68PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Frequency 20 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 68
Packaging Bulk
RAM Size 2.3 kB
RoHS Non-Compliant
Win Source Part Number 1043812-ADSP2104BP80
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP2104BP80 CAD Model

Description

The ADSP-2104BP-80 is a powerful digital signal processor (DSP) developed by Analog Devices Inc., designed to deliver exceptional performance for a wide range of signal processing applications. This DSP is part of the ADSP-2100 family, known for its efficient data handling and computational capabilities.

Key Features:

  • High-Speed Performance: With a clock speed of 80 MHz, the ADSP-2104BP-80 is capable of executing up to 40 million instructions per second (MIPS), ensuring rapid data processing and real-time performance.
  • On-Chip Memory: It comes with integrated memory, including 2K words of program RAM and 2K words of data RAM, facilitating quick access to frequently used data and instructions.
  • Flexible Architecture: The device features a 24-bit data bus and a 14-bit address bus, allowing for a straightforward interface with a range of peripherals and memory expansions.
  • Peripheral Support: A host of on-chip peripherals, such as serial ports, timer/counters, and parallel I/O, provide versatile connectivity options for various system designs.
  • Power Management: The processor is designed with power efficiency in mind, featuring a low-power idle mode that reduces power consumption when full processing power is not required.

Applications:

The ADSP-2104BP-80 is ideal for applications that require high-speed mathematical computations, such as:

  • Audio and video signal processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Industrial automation

Technical Specifications:

Parameter Value
Clock Speed 80 MHz
Instruction Set 24-bit fixed-point
Program Memory 2K words
Data Memory 2K words
Package 68-Pin PLCC

The ADSP-2104BP-80 by Analog Devices Inc. is a robust and reliable DSP that offers the perfect blend of speed, efficiency, and flexibility for sophisticated signal processing tasks.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Pericom
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess