EN
  • EN
  • DE

LTC1155MJ8

Part No LTC1155MJ8
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description MOSFET DRVR 0.1V 2-OUT Hi Side H Brdg 8-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Maximum Operating Temperature 125 °C
Max Supply Voltage 18 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Drivers 2
Number of Pins 8
Operating Supply Voltage 15 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Turn-Off Delay Time 60 µs
Turn-On Delay Time 2 ms
Win Source Part Number 1071944-LTC1155MJ8
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1155MJ8 CAD Model

Description

The LTC1155MJ8 is a high-side gate driver manufactured by Analog Devices Inc., designed to interface between control logic and high-power loads. This robust component is capable of driving N-channel MOSFETs and is suitable for a wide range of applications that require efficient power control, including but not limited to, automotive, industrial control systems, and computer power supplies.

Key Features

  • High-Side Drive: The LTC1155MJ8 is specifically designed for high-side gate drive applications, providing the necessary voltage to fully enhance N-channel MOSFETs.
  • Peak Output Drive: With a peak output drive up to 1.5A, this driver can handle large gate capacitances quickly, reducing transition losses.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, making it versatile for various circuit designs.
  • Protection Features: The device includes built-in protection features such as overcurrent sensing and automatic shutdown, enhancing overall system reliability.
  • Low Quiescent Current: It boasts a low quiescent current, which is ideal for power-sensitive applications.

Applications

The LTC1155MJ8's robust design and versatile features make it an excellent choice for a variety of applications. These include:

  • Automotive electronics
  • Industrial control systems
  • Computer power supplies
  • Motor control circuits
  • Power management systems

Technical Specifications

Parameter Value
Package Type MJ8
Peak Output Current 1.5A
Supply Voltage Range 4.5V to 18V
Operating Temperature -40°C to +85°C

For detailed technical specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess