EN
  • EN
  • DE

RVG3A01202VMTL

Part No RVG3A01202VMTL
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992925-RVG3A01202VMTL
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RVG3A01202VMTL CAD Model

Description

The RVG3A01202VMTL is a high-performance SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are designed for use in various wireless communication systems where precise filtering and signal conditioning are essential. The RVG series is known for its compact size, excellent insertion loss characteristics, and superior attenuation in stopband regions.

Applications:

  • Wireless communication systems
  • Mobile phone networks (e.g., GSM, CDMA, UMTS, LTE)
  • Wireless LAN (WLAN) applications (e.g., Wi-Fi)
  • Radio frequency (RF) front-end modules
  • Base stations
  • Satellite communication systems

Features:

  • Low insertion loss to minimize signal degradation.
  • High attenuation in the stopband regions, effectively suppressing unwanted signals.
  • Small form factor for compact device integration.
  • Surface Mount Device (SMD) package for automated assembly.
  • High stability and reliability under varying environmental conditions.
  • Precise frequency response tailoring for specific applications.

Benefits:

  • Improved signal-to-noise ratio (SNR) in wireless communication systems.
  • Enhanced receiver sensitivity by filtering out interference.
  • Reduced out-of-band emissions, minimizing interference with adjacent channels.
  • Optimized performance in harsh environmental conditions.
  • Simplified design and integration due to the SMD package.
  • Higher overall system efficiency.

Additional Details:

SAW filters like the RVG3A01202VMTL utilize the piezoelectric effect to convert electrical signals into mechanical waves on a piezoelectric substrate, and then back into electrical signals. The filter's frequency response is determined by the physical characteristics of the substrate and the interdigital transducers (IDTs) patterned on its surface. These filters offer a precise and stable filtering solution compared to traditional LC filters, especially at higher frequencies. The device is designed to meet stringent industry standards for performance and reliability. Specific technical specifications can vary, so referring to the official Murata datasheet is crucial for detailed design and application information, including center frequency, bandwidth, insertion loss, and impedance.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Chilisin
Lowest to $0.0084
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Fairchild/ON Semiconductor
Lowest to $0.3269
Ericsson
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Ricoh
Lowest to $0.5747
Pericom
Lowest to $16.3213

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess