EN
  • EN
  • DE
  • IT

AD7740KRMZ

Part No AD7740KRMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Voltage to Frequency
Frequency - Max 1MHz
Full Scale ±50ppm/°C
Linearity ±0.012%
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD7740
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137630-AD7740KRMZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7740
Introduction Date August 04, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7740KRMZ CAD Model

Description

AD7740KRMZ Voltage-to-Frequency Converter

The AD7740KRMZ is a high-performance, low-power, voltage-to-frequency converter from Analog Devices Inc. It is specifically designed for direct analog-to-digital conversion of low-frequency or DC signals. This component offers an innovative solution for applications requiring high-resolution conversion with minimal space and power consumption.

The AD7740KRMZ operates on a single 3 V to 5.5 V power supply and features a frequency output, which simplifies interfacing with microcontrollers or digital systems. With its compact size, the device is provided in an 8-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

Key features of the AD7740KRMZ include:

  • High Resolution: The converter ensures precise conversion of analog signals with high resolution, making it suitable for precision measurement and control systems.
  • Low Power Consumption: It is optimized for low power operation, which extends battery life in portable applications and reduces power requirements in wired systems.
  • Wide Dynamic Range: This device can handle a wide range of input voltages, offering flexibility in various application scenarios.
  • Simple Interface: The frequency output of the AD7740KRMZ simplifies the interface to most microprocessors, eliminating the need for complex analog-to-digital converters.

Applications for the AD7740KRMZ are diverse and include:

  • Portable instrumentation
  • Battery-powered systems
  • Isolated data acquisition systems
  • Industrial process control
  • Smart transmitters

With its robust design and straightforward interface, the AD7740KRMZ from Analog Devices Inc. is an excellent choice for engineers and designers looking to incorporate reliable voltage-to-frequency conversion in their projects. Its combination of high resolution, low power consumption, and ease of use makes it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Texas Instruments
IC V/F AND F/V CONVERTER 14 DIP
Lowest to $20.2171
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.7547
Texas Instruments
IC CONVERTER V-F/F-V 14-DIP
Lowest to $21.5854
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $1.8731
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Microchip Technology
IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $18.3198
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8357

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7547 $52.3393
45+ $2.2603 $101.7135
69+ $2.1896 $151.0824
95+ $2.1190 $201.3050
123+ $2.0484 $251.9532
164+ $1.8365 $301.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,854 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess