EN
  • EN
  • DE

AD652KPZ-REEL

Part No AD652KPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - V/F and F/V Converters
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Voltage to Frequency
Frequency - Max 2 MHz
Full Scale ±25ppm/°C
Linearity ±0.02%
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AD652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD652KPZ-REEL-ND,AD652KPZ-REELTR,AD652KPZ-REELDKR,2156-AD652KPZ-REEL,AD652KPZ-REELCT,ANAANAAD652KPZ-REEL
Standard Package 1,000
Win Source Part Number 1032746-AD652KPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD652KPZ-REEL CAD Model

Description

Product Overview: AD652KPZ-REEL by Analog Devices Inc.

The AD652KPZ-REEL is a high-performance, monolithic synchronous voltage-to-frequency converter (VFC) produced by Analog Devices Inc., a leader in the field of precision electronic components. This device is designed to deliver unparalleled accuracy and stability in a variety of applications where reliable digital frequency output is crucial, such as in data acquisition systems, signal processing, and industrial control systems.

Encased in a compact package, the AD652KPZ-REEL is part of a product reel, which facilitates automated manufacturing processes, ensuring efficient and cost-effective assembly for high-volume production. The device operates over a wide supply voltage range, making it suitable for battery-powered and portable applications, as well as for more traditional fixed power supply systems.

Key Features:

  • High Linearity: The VFC provides a high degree of linearity, which translates to precise frequency output for a given voltage input, making it ideal for critical measurement tasks.
  • Wide Dynamic Range: With its wide dynamic range, the AD652KPZ-REEL can handle a broad spectrum of input voltages while maintaining accuracy, ensuring its versatility across various use cases.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is essential for portable and battery-operated equipment.
  • Temperature Stability: The VFC's performance is stable over temperature variations, which guarantees reliable operation in environments with fluctuating temperatures.
  • Easy Integration: Its standard packaging and pin configuration allow for easy integration into existing designs, without the need for significant board rework.

Applications:

The AD652KPZ-REEL is suited for a wide array of applications, including:

  • Precision Analog-to-Digital Conversion
  • Motor Speed Control
  • Frequency Modulation and Demodulation
  • Isolated Data Transmission
  • Process Control and Automation

With its robust design and reliable performance, the AD652KPZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate a dependable voltage-to-frequency conversion solution into their systems. Its ease of use, combined with the support and reputation of Analog Devices, ensures that this product will meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $252.1739 $252.1739
2+ $226.0870 $452.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess