EN
  • EN
  • DE

ASFLM2-64.000MHZ-LC

Part No ASFLM2-64.000MHZ-LC
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Description Silicon Oscillator 64MHz 15pF ±50ppm 4-Pin QFN Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
Win Source Part Number 1069888-ASFLM2-64.000MHZ-LC
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASFLM2-64.000MHZ-LC CAD Model

Description

The Abracon LLC ASFLM2-64.000MHZ-LC is a surface-mount crystal oscillator designed to provide a stable and accurate clock signal for various electronic applications. This oscillator operates at a frequency of 64.000 MHz and is known for its reliability and performance. It is commonly used in devices requiring precise timing and synchronization.

Applications

  • Clock source for microcontrollers and microprocessors
  • Timing reference for communication systems (e.g., Ethernet, Wi-Fi)
  • Frequency control in signal generators
  • Real-time clock (RTC) applications
  • Clock source for FPGA and CPLD devices

Features

  • Frequency: 64.000 MHz, providing a precise clock signal.
  • Output Waveform: CMOS output, compatible with various digital logic circuits.
  • Stability: Excellent frequency stability over temperature variations.
  • Operating Voltage: Typically 3.3V or 5V, compatible with standard power supplies.
  • Package: Compact surface-mount package (SMD) for easy integration into PCBs.
  • Low Jitter: Low phase jitter ensures clean and stable clock signals.

Benefits

  • Accurate Timing: Provides a precise and stable clock signal for reliable system operation.
  • Stable Performance: Excellent frequency stability over a wide temperature range ensures consistent performance.
  • Easy Integration: Surface-mount package simplifies PCB assembly and reduces manufacturing costs.
  • Low Noise: Low jitter minimizes signal distortion and improves system performance.
  • Versatility: Suitable for a wide range of applications requiring precise timing.
  • Reliable Operation: Designed for long-term reliability and stable performance.

Additional Details

The ASFLM2-64.000MHZ-LC oscillator is designed for reflow soldering processes. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The oscillator's specifications should be carefully reviewed to ensure compatibility with the intended application. Abracon LLC provides comprehensive technical documentation and support to assist with design and implementation. This oscillator is typically used with a load capacitance (LC) specified in the part number (ASFLM2-64.000MHZ-LC).

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess