EN
  • EN
  • DE

MAX1182ECM+TD

Part No MAX1182ECM+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Rate 65 Msps
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 240 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 2
Number of Analog Inputs 2
Number of Bits 10
Number of Channels 2
Number of Converters 2
Operating Supply Voltage 3.6 V
Packaging Tape & Reel (TR)
Polarity Bipolar
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Sampling Rate 65 Msps
Signal to Noise Ratio (SNR) 59.5 dB
Supply Type Single
Win Source Part Number 1152374-MAX1182ECM+TD
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1182ECM+TD CAD Model

Description

The MAX1182ECM+TD from Maxim Integrated is a high-performance, low-power, dual 10-bit analog-to-digital converter (ADC) designed to operate with a single +3V power supply. This advanced ADC is capable of sample rates up to 60Msps, making it an ideal choice for high-speed signal processing applications such as digital imaging, communications, and data acquisition systems.

One of the key features of the MAX1182ECM+TD is its internal voltage reference, which simplifies the design process by eliminating the need for external reference components. This feature, combined with its low 175mW power consumption at the maximum sampling rate, makes it an energy-efficient solution for portable and battery-powered devices.

The device is equipped with parallel outputs, allowing for easy interfacing with DSPs and microprocessors. The MAX1182ECM+TD also includes an on-chip track-and-hold circuit, providing excellent dynamic performance with a signal-to-noise ratio (SNR) of 57.6dB and a spurious-free dynamic range (SFDR) of 70dB at fIN = 10MHz.

This ADC operates over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments. The MAX1182ECM+TD is available in a compact 48-pin TQFP package, which is ideal for space-constrained applications.

Additional features of the MAX1182ECM+TD include a fully differential analog input structure, programmable input ranges, and an out-of-range indicator that flags an over-range condition. The device also supports a flexible digital interface with two user-selectable input ranges (±1V or ±0.5V) to accommodate a variety of signal levels.

Maxim Integrated's commitment to quality and reliability is evident in the MAX1182ECM+TD, offering designers a robust and versatile ADC solution that combines high speed, low power, and precision measurement capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,297 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess