EN
  • EN
  • DE

AD7766BRUZ-2-RL7

Part No AD7766BRUZ-2-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SAR 16TSSOP  /  24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.5V
Voltage - Supply, Digital 2.5V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD7766
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD7766BRUZ-2-RL7TR,AD7766BRUZ-2-RL7CT,AD7766BRUZ-2-RL7DKR,AD7766BRUZ-2-RL7DKR-ND,505-AD7766BRUZ-2-RL7DKR,AD7766BRUZ-2-RL7TR-ND,AD7766BRUZ-2-RL7TR,AD7766BRUZ-2-RL7CT-ND,AD7766BRUZ-2-RL7-ND,505-AD7766BRUZ-2-RL7CT
Standard Package 1,000
Win Source Part Number 1135961-AD7766BRUZ-2-RL7
Ultra Librarian 3D Model Ultra Librarian AD7766BRUZ-2-RL7 CAD Model

Description

Product Overview: AD7766BRUZ-2-RL7

The AD7766BRUZ-2-RL7 is a high-performance, 24-bit sigma-delta (σΔ) Analog-to-Digital Converter (ADC) from Analog Devices Inc., renowned for its precision signal processing technology. This ADC is designed to offer an exceptional balance of resolution, speed, and power, making it an ideal choice for a wide range of applications such as industrial control systems, medical devices, instrumentation, and audio equipment.

With its 24-bit resolution, the AD7766BRUZ-2-RL7 provides a high degree of accuracy and noise performance, achieving a Signal-to-Noise Ratio (SNR) of 107 dB, which is critical for applications requiring precise measurements. Additionally, this ADC features a maximum sampling rate of 128 kSPS (kilo-samples per second), allowing for the capture of fast transient signals without sacrificing detail or accuracy.

The device operates on a single 5V power supply and has a power dissipation of only 16 mW at maximum throughput, which is significantly lower than comparable devices in the market. This low power consumption, combined with a power-down mode that reduces current consumption to 1 μA, makes the AD7766BRUZ-2-RL7 an excellent choice for battery-powered or energy-sensitive applications.

The AD7766BRUZ-2-RL7 comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) and is specified for operation over the industrial temperature range of -40°C to +85°C. It also includes a differential input with a pseudo-differential reference input, providing flexibility in dealing with common-mode noise and ensuring robust performance in electrically noisy environments.

Analog Devices Inc. has equipped the AD7766BRUZ-2-RL7 with a serial interface that is SPI-compatible, facilitating easy integration into most digital systems. The device also features an on-chip buffer and a digital filter, which helps to reduce the number of external components required for signal conditioning.

In summary, the AD7766BRUZ-2-RL7 from Analog Devices Inc. is a powerful and efficient ADC solution that offers high precision, low power consumption, and ease of use for engineers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9805 $93.9610
3+ $38.5481 $115.6443
5+ $37.3435 $186.7175
6+ $36.1389 $216.8334
8+ $34.9343 $279.4744
10+ $31.3204 $313.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess